Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189993-ISL6443IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supplies
Supply Current: 50μA
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6443
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.6V ~ 24V
IC CTRLR SGL/STEP DOWN PWM 28QFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1189993-ISL6443IRZ | ISL6443IRZ |
| Product Name | Electronic Surplus - ISL6443IRZ | PMIC - Power Management - Specialized |