Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190207-ISL80121IR50
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 40dB (1kHz)
Protection Features: Over Temperature
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Maximum Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ISL80121
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.13V at 1A
Current - Quiescent (Iq): 5mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190207-ISL80121IR50Z |
| Product Name | Electronic Surplus - ISL80121IR50Z |