Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189950-ISL6341ACRZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Phase Control, Power Good, Power on Reset
Supply Voltage: 4.5V ~ 14.4V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 10-TDFN-EP (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-WFDFN Exposed Pad
Duty Cycle (Maximum): 75%
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6341
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Switching Frequency: 600kHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189950-ISL6341ACRZ |
| Product Name | Electronic Surplus - ISL6341ACRZ |