Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189864-ISL6251AHAZ
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6251
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189864-ISL6251AHAZ |
| Product Name | Electronic Surplus - ISL6251AHAZ |