Renesas Electronics Corporation Electronic Surplus - ISL80113IRAJZ ISL80113IRAJZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190206-ISL80113IRAJ Z Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Enable, Power Good Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C PSRR: 80dB ~ 60dB (120Hz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL80113 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.8V Voltage - Input (Maximum): 3.6V Maximum Dropout Voltage: 1.5V at 3A Current - Quiescent (Iq): 10mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190206-ISL80113IRAJ Z Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Enable, Power Good Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C PSRR: 80dB ~ 60dB (120Hz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL80113 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.8V Voltage - Input (Maximum): 3.6V Maximum Dropout Voltage: 1.5V at 3A Current - Quiescent (Iq): 10mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL80113IRAJZ - 1190206-ISL80113IRAJZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL80113IRAJZ
1190206-ISL80113IRAJZ
Electronic Surplus - ISL80113IRAJZ 1190206-ISL80113IRAJZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190206-ISL80113IRAJ Z Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Enable, Power Good Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C PSRR: 80dB ~ 60dB (120Hz) Maximum Output Voltage: 3.3V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL80113 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 0.8V Voltage - Input (Maximum): 3.6V Maximum Dropout Voltage: 1.5V at 3A Current - Quiescent (Iq): 10mA

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190206-ISL80113IRAJZ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 80dB ~ 60dB (120Hz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ISL80113
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Maximum): 3.6V
Maximum Dropout Voltage: 1.5V at 3A
Current - Quiescent (Iq): 10mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190206-ISL80113IRAJZ
Product Name Electronic Surplus - ISL80113IRAJZ
Unlock Full Specs
to access all available technical data