Renesas Electronics Corporation Electronic Surplus - ISL6594DCRZ ISL6594DCRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190110-ISL6594DCRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: ISL6594 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190110-ISL6594DCRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: ISL6594 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6594DCRZ - 1190110-ISL6594DCRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6594DCRZ
1190110-ISL6594DCRZ
Electronic Surplus - ISL6594DCRZ 1190110-ISL6594DCRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190110-ISL6594DCRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: ISL6594 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 6.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190110-ISL6594DCRZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6594
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6.8V ~ 13.2V
Rise / Fall Time: 26ns, 18ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190110-ISL6594DCRZ
Product Name Electronic Surplus - ISL6594DCRZ
Unlock Full Specs
to access all available technical data