Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190161-ISL6744AAUZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge
Control Features: Frequency Control, Soft Start
Supply Voltage: 9V ~ 16V
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Duty Cycle (Maximum): 99%
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6744A
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Switching Frequency: Up to 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190161-ISL6744AAUZ |
| Product Name | Electronic Surplus - ISL6744AAUZ |