Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - ISL6540CRZ-T ISL6540CRZ-T

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144419-ISL6540CRZ-T Packaging: Tape & Reel Output Voltage: 20 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144419-ISL6540CRZ-T Packaging: Tape & Reel Output Voltage: 20 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - ISL6540CRZ-T - 1144419-ISL6540CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - ISL6540CRZ-T
1144419-ISL6540CRZ-T
Custom Parts - Custom Parts (E - I) - ISL6540CRZ-T 1144419-ISL6540CRZ-T
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144419-ISL6540CRZ-T Packaging: Tape & Reel Output Voltage: 20 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144419-ISL6540CRZ-T
Packaging: Tape & Reel
Output Voltage: 20 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Switching Frequency: 2 MHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1144419-ISL6540CRZ-T
Product Name Custom Parts - Custom Parts (E - I) - ISL6540CRZ-T
Unlock Full Specs
to access all available technical data