Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189990-ISL6440IAZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Phase Control, Power Good, Soft Start
Supply Voltage: 5.6V ~ 24V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-SSOP
Duty Cycle (Maximum): 93%
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6440
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Switching Frequency: 300kHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189990-ISL6440IAZ |
| Product Name | Electronic Surplus - ISL6440IAZ |