Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190192-ISL78310ARAJ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 72dB ~ 58dB (120Hz ~ 1KHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Maximum Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: ISL78310
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.212V at 1A
Current - Quiescent (Iq): 5mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190192-ISL78310ARAJZ |
| Product Name | Electronic Surplus - ISL78310ARAJZ |