Renesas Electronics Corporation Electronic Surplus - ISL6614ACRZ ISL6614ACRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190137-ISL6614ACRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: ISL6614A Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190137-ISL6614ACRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: ISL6614A Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6614ACRZ - 1190137-ISL6614ACRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6614ACRZ
1190137-ISL6614ACRZ
Electronic Surplus - ISL6614ACRZ 1190137-ISL6614ACRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190137-ISL6614ACRZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: ISL6614A Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 10.8V ~ 13.2V Rise / Fall Time: 26ns, 18ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190137-ISL6614ACRZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6614A
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10.8V ~ 13.2V
Rise / Fall Time: 26ns, 18ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190137-ISL6614ACRZ
Product Name Electronic Surplus - ISL6614ACRZ
Unlock Full Specs
to access all available technical data