Renesas Electronics Corporation Electronic Surplus - ISL6609ACBZ ISL6609ACBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190116-ISL6609ACBZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL6609 Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 8ns
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190116-ISL6609ACBZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL6609 Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 8ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6609ACBZ - 1190116-ISL6609ACBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6609ACBZ
1190116-ISL6609ACBZ
Electronic Surplus - ISL6609ACBZ 1190116-ISL6609ACBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190116-ISL6609ACBZ Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): -, 4A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL6609 Manufacturer Pack Quantity: 980 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 8ns, 8ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190116-ISL6609ACBZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): -, 4A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6609
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 8ns, 8ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190116-ISL6609ACBZ
Product Name Electronic Surplus - ISL6609ACBZ
Unlock Full Specs
to access all available technical data