Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190212-ISL8023AIRTA
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8023
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 490kHz ~ 4.2MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190212-ISL8023AIRTAJZ |
| Product Name | Electronic Surplus - ISL8023AIRTAJZ |