Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190011-ISL6522BIRZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Supply Voltage: 10.8V ~ 13.2V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-QFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6522B
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Switching Frequency: 200kHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190011-ISL6522BIRZ |
| Product Name | Electronic Surplus - ISL6522BIRZ |