Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189928-ISL6310IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, DDR
Voltage - Output: 0.6V ~ 2.3V
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6310
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 12V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189928-ISL6310IRZ |
| Product Name | Electronic Surplus - ISL6310IRZ |