Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190214-ISL8033IRZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: ISL8033
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1.1MHz
Voltage - Input (Minimum): 2.85V
Voltage - Input (Maximum): 6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190214-ISL8033IRZ-T |
| Product Name | Electronic Surplus - ISL8033IRZ-T |