Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190017-ISL6522CRZ-T
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Supply Voltage: 10.8V ~ 13.2V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-QFN-EP (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6522
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Switching Frequency: 200kHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190017-ISL6522CRZ-T |
| Product Name | Electronic Surplus - ISL6522CRZ-T |