Renesas Electronics Corporation Electronic Surplus - ISL6334CRZ ISL6334CRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189945-ISL6334CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11.1 Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: ISL6334 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 3V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189945-ISL6334CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11.1 Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: ISL6334 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 3V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6334CRZ - 1189945-ISL6334CRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6334CRZ
1189945-ISL6334CRZ
Electronic Surplus - ISL6334CRZ 1189945-ISL6334CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189945-ISL6334CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11.1 Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: ISL6334 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 3V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189945-ISL6334CRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR11.1
Voltage - Output: 0.5V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6334
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 3V ~ 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189945-ISL6334CRZ
Product Name Electronic Surplus - ISL6334CRZ
Unlock Full Specs
to access all available technical data