Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189999-ISL6506ACBZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Controller/Monitor
Supply Current: 3.6mA
Family Name: ISL6506A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC Exposed Pad
Alternative Parts (Cross-Reference): ISL6506ACBZ-T;
Introduction Date: October 30, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6506
Manufacturer Pack Quantity: 980
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189999-ISL6506ACBZ |
| Product Name | Electronic Surplus - ISL6506ACBZ |