Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190003-ISL6520ACBZA
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Phase Control
Supply Voltage: 4.5V ~ 5.5V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6520A
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)
Switching Frequency: 300kHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190003-ISL6520ACBZA |
| Product Name | Electronic Surplus - ISL6520ACBZA |