Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189922-ISL6306CRZ
Packaging: Tube
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-VFQFN Exposed Pad
Duty Cycle (Maximum): 66.7%
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6306
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Switching Frequency: 80kHz ~ 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189922-ISL6306CRZ |
| Product Name | Electronic Surplus - ISL6306CRZ |