Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190205-ISL80112IRAJ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 80dB ~ 60dB (120Hz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: ISL80112
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Maximum): 3.6V
Maximum Dropout Voltage: 1.4V at 2A
Current - Quiescent (Iq): 10mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190205-ISL80112IRAJZ |
| Product Name | Electronic Surplus - ISL80112IRAJZ |