Renesas Electronics Corporation Electronic Surplus - ISL6313BIRZ ISL6313BIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189932-ISL6313BIRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11, AMD CPU Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 36-TQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: ISL6313 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189932-ISL6313BIRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11, AMD CPU Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 36-TQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: ISL6313 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6313BIRZ - 1189932-ISL6313BIRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6313BIRZ
1189932-ISL6313BIRZ
Electronic Surplus - ISL6313BIRZ 1189932-ISL6313BIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189932-ISL6313BIRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11, AMD CPU Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 36-TQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: ISL6313 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189932-ISL6313BIRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR11, AMD CPU
Voltage - Output: 0.5V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 36-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 36-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6313
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189932-ISL6313BIRZ
Product Name Electronic Surplus - ISL6313BIRZ
Unlock Full Specs
to access all available technical data