Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190153-ISL6722AAVZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Control Features: Current Limit, Frequency Control, Soft Start
Supply Voltage: 9V ~ 18V
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-TSSOP
Duty Cycle (Maximum): 75%
Alternative Parts (Cross-Reference): LT3837EFE#TRPBF; ISL6721AVZ-T; MAX8540EEE+T;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6722A
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190153-ISL6722AAVZ |
| Product Name | Electronic Surplus - ISL6722AAVZ |