Renesas Electronics Corporation Electronic Surplus - ISL6558IRZ ISL6558IRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190089-ISL6558IRZ Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Power Good Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VQFN Exposed Pad Duty Cycle (Maximum): 75% Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL6558 Manufacturer Pack Quantity: 3,600 MSL Level: 2 (1 Year) Switching Frequency: 80kHz ~ 1.5MHz
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190089-ISL6558IRZ Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Power Good Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VQFN Exposed Pad Duty Cycle (Maximum): 75% Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL6558 Manufacturer Pack Quantity: 3,600 MSL Level: 2 (1 Year) Switching Frequency: 80kHz ~ 1.5MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6558IRZ - 1190089-ISL6558IRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6558IRZ
1190089-ISL6558IRZ
Electronic Surplus - ISL6558IRZ 1190089-ISL6558IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190089-ISL6558IRZ Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Power Good Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 4 Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 20-QFN-EP (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-VQFN Exposed Pad Duty Cycle (Maximum): 75% Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ISL6558 Manufacturer Pack Quantity: 3,600 MSL Level: 2 (1 Year) Switching Frequency: 80kHz ~ 1.5MHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190089-ISL6558IRZ
Packaging: Tube
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Power Good
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-QFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-VQFN Exposed Pad
Duty Cycle (Maximum): 75%
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6558
Manufacturer Pack Quantity: 3,600
MSL Level: 2 (1 Year)
Switching Frequency: 80kHz ~ 1.5MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190089-ISL6558IRZ
Product Name Electronic Surplus - ISL6558IRZ
Unlock Full Specs
to access all available technical data