Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994576-ISL78022ANZ-T
Packaging: Tape & Reel (TR)
Length: 7 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Height: 1.05 mm
Weight: 72.801575 mg
Topology: Boost
Number of Pins: 32
Number of Outputs: 1
Output Voltage: 18 V
Width: 7 mm
Categories: OEM Parts(F-I)
Case / Package: TQFP
Operating Supply Current: 2.5 mA
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Switching Frequency: 1.35 MHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 150 mA
Min Input Voltage: 2.6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994576-ISL78022ANZ-T |
| Product Name | OEM Parts - OEM Parts (F - I) - ISL78022ANZ-T |