Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190190-ISL78302ARNB
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C
PSRR: 64dB ~ 38dB (1kHz ~ 100kHz),
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Maximum Supply Current: 55μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: ISL78302
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.5V, 3.3V
Voltage - Input (Maximum): 6.5V
Maximum Dropout Voltage: -, 0.3V at 300mA
Current - Quiescent (Iq): 36μA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190190-ISL78302ARNBZ |
| Product Name | Electronic Surplus - ISL78302ARNBZ |