Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189874-ISL6261ACRZ
Packaging: Tube
Mounting Style: SMD
Applications: Converter, Intel IMVP-6
Voltage - Output: 0.3V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6261
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 21V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189874-ISL6261ACRZ |
| Product Name | Electronic Surplus - ISL6261ACRZ |