Renesas Electronics Corporation Electronic Surplus - ISL76322ARZ ISL76322ARZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190171-ISL76322ARZ Packaging: Tube Mounting Style: SMD Number of Inputs: 16/1 Output Type: LVCMOS Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL76322 Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190171-ISL76322ARZ Packaging: Tube Mounting Style: SMD Number of Inputs: 16/1 Output Type: LVCMOS Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL76322 Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL76322ARZ - 1190171-ISL76322ARZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL76322ARZ
1190171-ISL76322ARZ
Electronic Surplus - ISL76322ARZ 1190171-ISL76322ARZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190171-ISL76322ARZ Packaging: Tube Mounting Style: SMD Number of Inputs: 16/1 Output Type: LVCMOS Function: Serializer/Deseriali zer Input Type: LVCMOS Number of Outputs: 1/16 Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL76322 Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190171-ISL76322ARZ
Packaging: Tube
Mounting Style: SMD
Number of Inputs: 16/1
Output Type: LVCMOS
Function: Serializer/Deserializer
Input Type: LVCMOS
Number of Outputs: 1/16
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: ISL76322
Manufacturer Pack Quantity: 260
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190171-ISL76322ARZ
Product Name Electronic Surplus - ISL76322ARZ
Unlock Full Specs
to access all available technical data