Renesas Electronics Corporation Electronic Surplus - ISL6545IBZ ISL6545IBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190067-ISL6545IBZ Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable Supply Voltage: 4.5V ~ 14.4V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: ISL6545 Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Switching Frequency: 300kHz
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190067-ISL6545IBZ Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable Supply Voltage: 4.5V ~ 14.4V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: ISL6545 Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Switching Frequency: 300kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6545IBZ - 1190067-ISL6545IBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6545IBZ
1190067-ISL6545IBZ
Electronic Surplus - ISL6545IBZ 1190067-ISL6545IBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190067-ISL6545IBZ Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable Supply Voltage: 4.5V ~ 14.4V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 100% Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: ISL6545 Manufacturer Pack Quantity: 98 MSL Level: 3 (168 Hours) Switching Frequency: 300kHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190067-ISL6545IBZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable
Supply Voltage: 4.5V ~ 14.4V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6545
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Switching Frequency: 300kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190067-ISL6545IBZ
Product Name Electronic Surplus - ISL6545IBZ
Unlock Full Specs
to access all available technical data