Renesas Electronics Corporation Electronic Surplus - ISL6307CRZ ISL6307CRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189924-ISL6307CRZ Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 6 Output Phases: 6 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Duty Cycle (Maximum): 66.7% Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: ISL6307 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Switching Frequency: 80kHz ~ 1MHz
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189924-ISL6307CRZ Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 6 Output Phases: 6 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Duty Cycle (Maximum): 66.7% Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: ISL6307 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Switching Frequency: 80kHz ~ 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6307CRZ - 1189924-ISL6307CRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6307CRZ
1189924-ISL6307CRZ
Electronic Surplus - ISL6307CRZ 1189924-ISL6307CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189924-ISL6307CRZ Packaging: Tube Output Type: PWM Signal Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 6 Output Phases: 6 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Duty Cycle (Maximum): 66.7% Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: ISL6307 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Switching Frequency: 80kHz ~ 1MHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189924-ISL6307CRZ
Packaging: Tube
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 6
Output Phases: 6
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-VFQFN Exposed Pad
Duty Cycle (Maximum): 66.7%
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6307
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Switching Frequency: 80kHz ~ 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189924-ISL6307CRZ
Product Name Electronic Surplus - ISL6307CRZ
Unlock Full Specs
to access all available technical data