Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189958-ISL6364CRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-7, VR12
Voltage - Output: 0.25V ~ 1.52V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6364
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.75V ~ 5.25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189958-ISL6364CRZ |
| Product Name | Electronic Surplus - ISL6364CRZ |