Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190073-ISL6549CRZ
Packaging: Tube
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6549
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Switching Frequency: 150kHz ~ 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190073-ISL6549CRZ |
| Product Name | Electronic Surplus - ISL6549CRZ |