Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190033-ISL6526IRZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Phase Control
Supply Voltage: 2.97V ~ 3.63V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-QFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6526
Manufacturer Pack Quantity: 600
MSL Level: 3 (168 Hours)
Switching Frequency: 600kHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190033-ISL6526IRZ |
| Product Name | Electronic Surplus - ISL6526IRZ |