Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190182-ISL78213ARZ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Alternative Parts (Cross-Reference): ADP2164ACPZ-R7; ISL78213ARZ-T; ISL78213ARZ; MAX1951ESA+T;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: ISL78213
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 2.8V
Voltage - Input (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190182-ISL78213ARZ |
| Product Name | Electronic Surplus - ISL78213ARZ |