Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190180-ISL78208ARZ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 26V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 32-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): AOZ1212AI; ISL78208ARZ-T; LT1936IMS8E;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ISL78208
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 300kHz ~ 2MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 28V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190180-ISL78208ARZ |
| Product Name | Electronic Surplus - ISL78208ARZ |