Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189882-ISL6265CHRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, AMD SVI Capable Mobile CPU
Voltage - Output: 0.5V ~ 1.55V
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6265
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 24V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189882-ISL6265CHRTZ |
| Product Name | Electronic Surplus - ISL6265CHRTZ |