Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190193-ISL78322ARZ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 2A, 1.7A
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 12-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: ISL78322
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 2.25MHz
Voltage - Input (Minimum): 2.8V
Voltage - Input (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190193-ISL78322ARZ |
| Product Name | Electronic Surplus - ISL78322ARZ |