Renesas Electronics Corporation Electronic Surplus - ISL6261AIRZ ISL6261AIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189875-ISL6261AIRZ Packaging: Tube Mounting Style: SMD Applications: Converter, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ISL6261 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 21V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189875-ISL6261AIRZ Packaging: Tube Mounting Style: SMD Applications: Converter, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ISL6261 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 21V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL6261AIRZ - 1189875-ISL6261AIRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL6261AIRZ
1189875-ISL6261AIRZ
Electronic Surplus - ISL6261AIRZ 1189875-ISL6261AIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189875-ISL6261AIRZ Packaging: Tube Mounting Style: SMD Applications: Converter, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ISL6261 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 21V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189875-ISL6261AIRZ
Packaging: Tube
Mounting Style: SMD
Applications: Converter, Intel IMVP-6
Voltage - Output: 0.3V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6261
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 21V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189875-ISL6261AIRZ
Product Name Electronic Surplus - ISL6261AIRZ
Unlock Full Specs
to access all available technical data