L-com, Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3
Product Name Notes
FO1
Cleaning fiber optic connectors is crucial for proper optical transmission. Compressed air is great for cleaning couplers and connector ends. Kimwipes are lint free tissues, that are commonly used for...
L-com's FOC-EYE can be used with all duplex fiber cables and is constructed of high performance polymers ensuring strength during tough cable pulls. The FOC-EYE is used to protect the...
L-com's premium Auto-Impact tool allows for effortless termination of IDC style connections. These tools are designed to accept standard termination blades (sold separately) and even feature a hidden storage compartment...
The AdderLink LPV154T delivers HD quality digital signage video via CATx cable over distances of 150 meters. This digital signage extender is possibly the easiest to install point-to-point extender available...
The ALAV102T is a highly compact AV transmitter that allows you to deliver professional quality AV content to ALAV100 series receivers. The module connects to the video, USB, audio and...
The Hellermann/Tyton Fiberclean cleaning dispenser system is convenient, economical and easy way to clean your fiber optic connectors. This hand held device exposes a portion of "ultra white", non-woven, and...
The L-com FOT-CT-HAN is a Fiber Optic Crimp Tool Handle, designed to work with dies for various crimp shapes and sizes. The comfortable cushioned handle makes it easy to use,...
The L-com FOT-CT-MULC-RR is a Fiber Optic Crimp Die designed for the assembly of LC and MU style fiber optic connectors. The die features a round .120 inch cavity and...
The L-com FOT-CT-MULC-RR is a Fiber Optic Crimp Tool and Die designed for the assembly of LC and MU style fiber optic connectors. The die features two round crimp sizes:...
The L-com FOT-CTD-4R is a Fiber Optic Crimp Tool Die with four round cavities, supporting .128 inch, .137 inch, .151 inch, and .190 inch crimps. The L-com FOT-CTD-4R is just...
The L-com FOT-RMSP-AMU is a reusable mechanical fiber optic splice that is cost effective and easy to install. The FOT-RMSP-AMU is for 125um clad fiber cable and will accept buffer...
The L-com FOT-SC-60C sapphire scribe has a 60 degree angled wedge tip, metal housing, and pen-like shape. The wider 5.5mm cutting surfaces makes it a versatile tool for the scribing...
The L-com FOT-SC-60S Ruby Scribe features a 60 degree angled cutting edge in a lightweight plastic housing. The FOT-SC-60S scribe is used for the termination of fiber optic cable assemblies.
The L-com FOT-SC-90C sapphire scribe has a 90 degree wedge tip, metal housing, and pen-like shape. The Wider 5.5mm cutting surfaces makes it a versatile tool for the scribing of...
The L-com FOT-SC-90S ruby scribe features a 90 degree wedge tip and plastic housing. The FOT-SC-90S 6.0mm cutting surfaces makes it a versatile tool for the scribing of fiber optics...
The L-com FOT-SC-SCS carbide scribe features a flat wedge tip and is housed in a plastic, pen-shaped body. The Wider cutting surfaces makes it a versatile tool for the scribing...
The L-com FOT-SC-SDP Deluxe Diamond Scribe features a 60 degree retractable cone point. It is house in a metal casing, and is pen-like in size, weight and usage. The FOT-SC-SDP...
The L-com FOT-SC-SDS Diamond Scribe features a 60 degree cone point in a lightweight plastic housing. The scribe is used for the termination of fiber optic cable assemblies. Then pen-like...
The L-com FOT-SC-SSS sapphire scribe has a 90 degree wedge tip, metal housing, and pen-like shape. The Wider cutting surfaces makes it a versatile tool for the scribing of fiber...
The L-com FOT-SC-W90DS diamond scribe features a 90 degree wedge tip and plastic housing. The Wider cutting surfaces makes it a versatile tool for the scribing of fiber optics when...
The L-com FOT-SC-WDC carbide scribe features a flat wedge tip and is housed in a plastic, pen-shaped body. The narrower 4.0mm cutting edge of the FOT-SC-WDC makes it a versatile...
The L-com FOT-SHR-SER Fiber Optic Traditional Serrated Scissor for aramid fiber (Kevlar) cutting. The FOT-SHR-SER provides a traditional shear that ensures clean cuts, in a comfortable design. The L-com FOT-SHR-SER...
The L-com FOTM-OLS-MM Fiber Optic Handheld Light Source is designed for multimode fiber testing, troubleshooting, and installation applications. The L-com FOTM-OLS-MM features both 850nm and 1300nm light sources. im a...
The L-com FOTM-OLS-SM Fiber Optic Handheld Light Source is designed for single mode fiber testing, troubleshooting, and installation applications. The L-com FOTM-OLS-SM features both 1310nm and 1550nm light sources. im...
The PLANET MFP print server, FPS-1012N, allows you to share your MFP (Multi-Function Printer) to your wired or wireless network. With Windows based operation utility, you can get the MFP...
These high leverage shears from Miller are a must for every fiber installers tool kit. With a non-slip serrated blade, this tool provides the perfect solution for trimming back the...
These high performance fiber optic cable scribes from Miller are available in two versions. The DS-90W is a professional grade tool utilizing a diamond tipped 90° wedge and retractable (pen-like)...
These rugged, lightweight safety glasses from Ripley are the perfect addition to your tool bag. By utilizing these protective glasses you can rest assured your eyes will not be injured...
This rugged tool features a 1.0mm radiused blade and a 140µm V blade specifically designed for stripping jacket and buffer from 125 micron fiber. An ergonomically designed handle reduces user...

Next >>