ADAPTER, D SUB, RECEPTACLE-RECEPTACL
E, 9 POSITION; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:RECEPTACLE; CONVERT FROM POSITIONS:9POSITIONS
; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:RECEPTACLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, D SUB, RECEPTACLE-RECEPTACLE, 9 POSITION; D SUB CONNECTOR A:STANDARD D SUB; CONVERT FROM GENDER:RECEPTACLE; CONVERT FROM POSITIONS:9POSITIONS; D SUB CONNECTOR B:STANDARD D SUB; CONVERT TO GENDER:RECEPTACLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY