Manufacturer: L-com
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053481-CSM94-05M
Length: 3 m
Approvals: UL
Number of Conductors: 6
Cable Length: 500 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053481-CSM94-05M |
| Product Name | OEM Parts - OEM Parts (C - E) - CSM94-05M |