L-com, Inc. Premium Impact Tool Body Only, Without Blade H351

Description
L-com's premium Auto-Impact tool allows for effortless termination of IDC style connections. These tools are designed to accept standard termination blades (sold separately) and even feature a hidden storage compartment that opens to fit an extra blade. The spring loaded, auto-impact design reduces worker fatigue and improves connection quality. Features Accepts blades for 66, 110 and Krone use (sold separately) Blades are easily reversible, one end terminates only while the other terminates and cuts conductors Features a hidden storage compartment that opens to fit an extra blade Spring loaded, auto-impact design reduces worker fatigue and improves connection quality Tool for termination of IDC style 110, 66, or Krone punch blocks Application Datacenter LAN installation MDF/IDF Premise wiring
Description
L-com's premium Auto-Impact tool allows for effortless termination of IDC style connections. These tools are designed to accept standard termination blades (sold separately) and even feature a hidden storage compartment that opens to fit an extra blade. The spring loaded, auto-impact design reduces worker fatigue and improves connection quality. Features Accepts blades for 66, 110 and Krone use (sold separately) Blades are easily reversible, one end terminates only while the other terminates and cuts conductors Features a hidden storage compartment that opens to fit an extra blade Spring loaded, auto-impact design reduces worker fatigue and improves connection quality Tool for termination of IDC style 110, 66, or Krone punch blocks Application Datacenter LAN installation MDF/IDF Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Premium Impact Tool Body Only, Without Blade - H351 - L-com, Inc.
North Andover, MA, United States
Premium Impact Tool Body Only, Without Blade
H351
Premium Impact Tool Body Only, Without Blade H351
L-com's premium Auto-Impact tool allows for effortless termination of IDC style connections. These tools are designed to accept standard termination blades (sold separately) and even feature a hidden storage compartment that opens to fit an extra blade. The spring loaded, auto-impact design reduces worker fatigue and improves connection quality. Features Accepts blades for 66, 110 and Krone use (sold separately) Blades are easily reversible, one end terminates only while the other terminates and cuts conductors Features a hidden storage compartment that opens to fit an extra blade Spring loaded, auto-impact design reduces worker fatigue and improves connection quality Tool for termination of IDC style 110, 66, or Krone punch blocks Application Datacenter LAN installation MDF/IDF Premise wiring

L-com's premium Auto-Impact tool allows for effortless termination of IDC style connections. These tools are designed to accept standard termination blades (sold separately) and even feature a hidden storage compartment that opens to fit an extra blade. The spring loaded, auto-impact design reduces worker fatigue and improves connection quality.

Features

  • Accepts blades for 66, 110 and Krone use (sold separately)
  • Blades are easily reversible, one end terminates only while the other terminates and cuts conductors
  • Features a hidden storage compartment that opens to fit an extra blade
  • Spring loaded, auto-impact design reduces worker fatigue and improves connection quality
  • Tool for termination of IDC style 110, 66, or Krone punch blocks

Application

  • Datacenter
  • LAN installation
  • MDF/IDF
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Uncategorized Products
Product Number H351
Product Name Premium Impact Tool Body Only, Without Blade
Unlock Full Specs
to access all available technical data