The L-com FOT-RMSP-AMU is a reusable mechanical fiber optic splice that is cost effective and easy to install. The FOT-RMSP-AMU is for 125um clad fiber cable and will accept buffer sizes from 250um to 900um. It is compatible with multimode and single mode applications. The FOT-RMSP-AMU's glass capillary contains index matching gel and allows for inspection of the fibers location during installation. The fibers are secured in the FOT-RMSP-AMU by twisting locking nuts, allowing the installer to adjust the fiber for optimal alignment and retention. The L-com FOT-RMSP-AMU is in stock and available to ship same day. Order online today!
Features
125um clad fiber for Multimode and Single mode Applications
Accepts buffer sizes for 250um to 900um
Average loss less than .2dB with fiber retention over 2 lbs
Glass capillary for checking fiber location
Fibers secured with locking nut
Temperature range of 70°C to -20°C
Application
Multimode and Single mode applications
Suitable for emergency fixes or permanent fiber installations
FTTx Applications | Fiber optic intallers
The L-com FOT-RMSP-AMU is a reusable mechanical fiber optic splice that is cost effective and easy to install. The FOT-RMSP-AMU is for 125um clad fiber cable and will accept buffer sizes from 250um to 900um. It is compatible with multimode and single mode applications. The FOT-RMSP-AMU's glass capillary contains index matching gel and allows for inspection of the fibers location during installation. The fibers are secured in the FOT-RMSP-AMU by twisting locking nuts, allowing the installer to adjust the fiber for optimal alignment and retention. The L-com FOT-RMSP-AMU is in stock and available to ship same day. Order online today!
Features
- 125um clad fiber for Multimode and Single mode Applications
- Accepts buffer sizes for 250um to 900um
- Average loss less than .2dB with fiber retention over 2 lbs
- Glass capillary for checking fiber location
- Fibers secured with locking nut
- Temperature range of 70°C to -20°C
Application
- Multimode and Single mode applications
- Suitable for emergency fixes or permanent fiber installations
- FTTx Applications | Fiber optic intallers