L-com, Inc. OEM Parts - OEM Parts (A - B) - ANM-1406 ANM-1406

Description
Manufacturer: L-com Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085215-ANM-1406 Connector Type: Coaxial Contact Material: Brass Contact Plating: Gold Impedance: 50 Ω Frequency: 6 GHz Categories: OEM Parts(A-B) Max Frequency: 6 GHz Alternative Parts (Cross-Reference): ANM-1406ANM1406; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: L-com Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085215-ANM-1406 Connector Type: Coaxial Contact Material: Brass Contact Plating: Gold Impedance: 50 Ω Frequency: 6 GHz Categories: OEM Parts(A-B) Max Frequency: 6 GHz Alternative Parts (Cross-Reference): ANM-1406ANM1406; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - ANM-1406 - 1085215-ANM-1406 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - ANM-1406
1085215-ANM-1406
OEM Parts - OEM Parts (A - B) - ANM-1406 1085215-ANM-1406
Manufacturer: L-com Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085215-ANM-1406 Connector Type: Coaxial Contact Material: Brass Contact Plating: Gold Impedance: 50 Ω Frequency: 6 GHz Categories: OEM Parts(A-B) Max Frequency: 6 GHz Alternative Parts (Cross-Reference): ANM-1406ANM1406; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown

Manufacturer: L-com
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085215-ANM-1406
Connector Type: Coaxial
Contact Material: Brass
Contact Plating: Gold
Impedance: 50 Ω
Frequency: 6 GHz
Categories: OEM Parts(A-B)
Max Frequency: 6 GHz
Alternative Parts (Cross-Reference): ANM-1406ANM1406;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1085215-ANM-1406
Product Name OEM Parts - OEM Parts (A - B) - ANM-1406
Unlock Full Specs
to access all available technical data