L-com, Inc. Planet MFP Print Server- 802.11N and 10/100TX FPS-1012N

Description
The PLANET MFP print server, FPS-1012N, allows you to share your MFP (Multi-Function Printer) to your wired or wireless network. With Windows based operation utility, you can get the MFP to print and scan your documents, send a fax or reach the data from the card reader of MFP via FPS-1012N. Compatible with Windows 2000/ XP/ 2003/ Vista/ Win7/ 2008, UNIX, Linux and MAC OS 9.x and above. Features Provides built-in high-performance wireless interface at the transfer rate up to 150Mbps Supports GDI interface Internet Printing Protocol (IPP) Support Supports 10/100Mbps Auto-Nway Used to connect a USB printer to an Ethernet network Application LAN printing SMB computing SOHO applications
Datasheet
Description
The PLANET MFP print server, FPS-1012N, allows you to share your MFP (Multi-Function Printer) to your wired or wireless network. With Windows based operation utility, you can get the MFP to print and scan your documents, send a fax or reach the data from the card reader of MFP via FPS-1012N. Compatible with Windows 2000/ XP/ 2003/ Vista/ Win7/ 2008, UNIX, Linux and MAC OS 9.x and above. Features Provides built-in high-performance wireless interface at the transfer rate up to 150Mbps Supports GDI interface Internet Printing Protocol (IPP) Support Supports 10/100Mbps Auto-Nway Used to connect a USB printer to an Ethernet network Application LAN printing SMB computing SOHO applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planet MFP Print Server- 802.11N and 10/100TX - FPS-1012N - L-com, Inc.
North Andover, MA, United States
Planet MFP Print Server- 802.11N and 10/100TX
FPS-1012N
Planet MFP Print Server- 802.11N and 10/100TX FPS-1012N
The PLANET MFP print server, FPS-1012N, allows you to share your MFP (Multi-Function Printer) to your wired or wireless network. With Windows based operation utility, you can get the MFP to print and scan your documents, send a fax or reach the data from the card reader of MFP via FPS-1012N. Compatible with Windows 2000/ XP/ 2003/ Vista/ Win7/ 2008, UNIX, Linux and MAC OS 9.x and above. Features Provides built-in high-performance wireless interface at the transfer rate up to 150Mbps Supports GDI interface Internet Printing Protocol (IPP) Support Supports 10/100Mbps Auto-Nway Used to connect a USB printer to an Ethernet network Application LAN printing SMB computing SOHO applications

The PLANET MFP print server, FPS-1012N, allows you to share your MFP (Multi-Function Printer) to your wired or wireless network. With Windows based operation utility, you can get the MFP to print and scan your documents, send a fax or reach the data from the card reader of MFP via FPS-1012N. Compatible with Windows 2000/ XP/ 2003/ Vista/ Win7/ 2008, UNIX, Linux and MAC OS 9.x and above.

Features

  • Provides built-in high-performance wireless interface at the transfer rate up to 150Mbps
  • Supports GDI interface
  • Internet Printing Protocol (IPP) Support
  • Supports 10/100Mbps Auto-Nway
  • Used to connect a USB printer to an Ethernet network

Application

  • LAN printing
  • SMB computing
  • SOHO applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Uncategorized Products
Product Number FPS-1012N
Product Name Planet MFP Print Server- 802.11N and 10/100TX
Unlock Full Specs
to access all available technical data