L-com, Inc. Fiberclean Cleaning Film Refills FO1REF

Description
The Hellermann/Tyton Fiberclean cleaning dispenser system is convenient, economical and easy way to clean your fiber optic connectors. This hand held device exposes a portion of "ultra white", non-woven, and lint free material sufficient to clean up to 6 connectors. Used cleaning material is dispensed out of the back of the unit. Up to 400 connectors can be cleaned with a single dispenser. Large volume discount pricing is available please contact us today for details. Features Small form factor and light weight design make this a great product for installers The cleaner these refills belong to can be found here: FO1 Helps to maintain signal strength and quality of fiber communications Up to 400 connectors can be cleaned with one Fiberclean dispenser providing many uses Used to clean the ends of Multimode and Single mode fiber optic connectors Application Test Fiber maintenance R&D
Description
The Hellermann/Tyton Fiberclean cleaning dispenser system is convenient, economical and easy way to clean your fiber optic connectors. This hand held device exposes a portion of "ultra white", non-woven, and lint free material sufficient to clean up to 6 connectors. Used cleaning material is dispensed out of the back of the unit. Up to 400 connectors can be cleaned with a single dispenser. Large volume discount pricing is available please contact us today for details. Features Small form factor and light weight design make this a great product for installers The cleaner these refills belong to can be found here: FO1 Helps to maintain signal strength and quality of fiber communications Up to 400 connectors can be cleaned with one Fiberclean dispenser providing many uses Used to clean the ends of Multimode and Single mode fiber optic connectors Application Test Fiber maintenance R&D

Suppliers

Company
Product
Description
Supplier Links
Fiberclean Cleaning Film Refills - FO1REF - L-com, Inc.
North Andover, MA, United States
Fiberclean Cleaning Film Refills
FO1REF
Fiberclean Cleaning Film Refills FO1REF
The Hellermann/Tyton Fiberclean cleaning dispenser system is convenient, economical and easy way to clean your fiber optic connectors. This hand held device exposes a portion of "ultra white", non-woven, and lint free material sufficient to clean up to 6 connectors. Used cleaning material is dispensed out of the back of the unit. Up to 400 connectors can be cleaned with a single dispenser. Large volume discount pricing is available please contact us today for details. Features Small form factor and light weight design make this a great product for installers The cleaner these refills belong to can be found here: FO1 Helps to maintain signal strength and quality of fiber communications Up to 400 connectors can be cleaned with one Fiberclean dispenser providing many uses Used to clean the ends of Multimode and Single mode fiber optic connectors Application Test Fiber maintenance R&D

The Hellermann/Tyton Fiberclean cleaning dispenser system is convenient, economical and easy way to clean your fiber optic connectors. This hand held device exposes a portion of "ultra white", non-woven, and lint free material sufficient to clean up to 6 connectors. Used cleaning material is dispensed out of the back of the unit. Up to 400 connectors can be cleaned with a single dispenser. Large volume discount pricing is available please contact us today for details.

Features

  • Small form factor and light weight design make this a great product for installers
  • The cleaner these refills belong to can be found here: FO1
  • Helps to maintain signal strength and quality of fiber communications
  • Up to 400 connectors can be cleaned with one Fiberclean dispenser providing many uses
  • Used to clean the ends of Multimode and Single mode fiber optic connectors

Application

  • Test
  • Fiber maintenance
  • R&D
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Uncategorized Products
Product Number FO1REF
Product Name Fiberclean Cleaning Film Refills
Unlock Full Specs
to access all available technical data