Manufacturer: L-com
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058314-ECF504-24AAS
Color: Grey
Cable Length: 609.6 mm
Connector Type A: Receptacle, USB
Connector Type B: Plug, USB
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): ECF504-24AASECF504-2
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
USB Standard: USB 2.0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058314-ECF504-24AAS |
| Product Name | OEM Parts - OEM Parts (C - E) - ECF504-24AAS |