Advantech Datasheets for Logistics Software

Logistics software involves the integration of information, transportation, inventory, warehousing, material-handling, and packaging, and occasionally security. Logistics is a channel of the supply chain which adds the value of time and place utility.
Logistics Software: Learn more

Product Name Notes
10" In-Vehicle Smart Display with Smart Display Port2.0 Vehicle-grade 10" (4:3) XGA TFT LCD with projected capacitive touchscreen SDP 2.0 port one cable connect support longer cable length and easy...
10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal Supports Android 12 with Google GMS & AER 10.4"/12.1" color TFT XGA display with 3/12 control buttons Qualcomm® Snapdragon™ 660 octa-core 2.2GHz CPU SC66...
10.4"/12.1" Rugged Arm-Based Vehicle Mount Terminal Supports Android 14 with Google GMS & AER 10.4"/12.1" color TFT XGA display with 3/12 control buttons Qualcomm Dragonwing™ octa-core 2.7GHz QCM6490 8GB LPDDR4X...
10.4"/12.1" Rugged X86-Based Vehicle Mount Terminal Intel® Core™ i5-1145GRE quad-core / Celeron® 6305E dual-core processor 10.4"/12.1" color TFT XGA display with 3/12 control buttons Supports Windows and Linux OS Resistive/...
7" In-Vehicle Smart Display with Smart Display Port 2.0 7" WVGA (16:10) TFT LCD with 4-wire resistive touch control SDP 2.0 port one cable connect supports longer cable length and...
Dual-System Rugged Edge AI Platform for In-Vehicle & Harsh Environments Intel® & NVIDIA® dual-system to provide excellent vehicle edge AI computing performance 4ch PoE support video streams for AI capacity...
Intelligent Blind Spot Detection Module AI-based detection and identification of vulnerable road users (VRUs) and vehicles using inner wheel difference technology Compliant with BSIS, R158, and R159 regulations 180° ultra-wide...
LoRa Vehicle Gateway Can support up to 200 x TREK-120 sensors** Use RS-232/UART/USB to connect with Vehicle Terminal
LoRaWAN & LTE Compact Gateway Compact LoRaWAN LTE Gateway 8 half-duplex channels Small in size for easy carrying & deployment Desktop, wall or ceiling mounting support Multi backhaul backups with...
LoRaWAN 7 in 1 AQI Sensor Integrated with multiple sensors: humidity, temperature, CO2, Brightness, PM2.5, PM10, HCHO. Multiple display modes and clear emoticon to easily understand the comfort levels via...
LoRaWAN CO2 Sensor Integrated with multiple sensors CO2, temperature, humidity IP65 waterproof enclosure for harsh environment applications Built-in 19000 mAh replaceable battery and long battery without replacement Equipped with NFC...
LoRaWAN DAQ Controller Easy to connect with diverse wired devices through DIO/AI/RS232/RS485/ PT100 RTD input interfaces Multiple triggering conditions and actions Embedded watchdog for device working stability Industrial metal case...
LoRaWAN Gateway Quad-core industrial processor with big memory Equip with SX1302 chip, handling a higher amount of traffic with lower consumption 8 half/full-duplex channels IP65 enclosure and industrial design for...
LoRaWAN Insertion Temperature Sensor Food-grade stainless-steel probe and shell material for efficient and safe detection IP67 and IK10 rated for harsh environment Built-in 4000 mAh replaceable battery and long battery...
LoRaWAN LCD Dual Temperature Probe Sensor Food level PT100 temperature probes sensor IP65 waterproof enclosure with dust plug, suitable for harsh environment Built-in 4000 mAh replaceable battery and long battery...
LoRaWAN Magnetic Switch Suitable for various doors/windows of different materials Support mounting tamper detection LED for network status, open/close status, tamper and low battery indication LoRaWAN technology for efficient long-range...
LoRaWAN Smart Button Support multiple press actions to control devices, trigger a scene or send emergency alarms Easily to install or carry with the convenient size Built-in LED indicator and...
LoRaWAN Temperature Probe Sensor for Cold Chain and Hot Environments 3 wire connection for high precision LoRaWAN technology for efficient long-range wireless data transmissions IP67 waterproof enclosure for harsh environment...
LoRaWAN Temperature/Humidity Sensor for Cold Chain and Hot Environments Supports temperature/humidity sensing LoRaWAN technology for efficient long-range wireless data transmissions IP67 UV-resistant and waterproof enclosure Built-in 2 x 4000 mAh...
NVIDIA® Jetson Orin™ NX Edge AI Computer for In-Vehicle & Harsh Environments 12V/24V certified car power (E-Mark, ISO-7637-2) 4ch PoE port or 4ch GMSL2 port input Rugged platform with IP67,...
Outdoor Asset Management Device Solar Powered for long battery life Rugged design (IP67, 5M3, CID2) for harsh environments Global roaming (GNSS + Cat.1) Support DCSA (Digital Container Shipping Association) standardization...
Rugged In-Vehicle Edge AI Platform with 8 Channel PoE for In-Vehicle & Harsh Environments 8ch PoE support for commercial vehicles and heavy duty machinery In-vehicle specialized design: 12V/24V certified car...
TREK-306P is designed for in-vehicle and harsh environments with ONE click connector design, providing operational reliabilty and efficiency Vehicle-grade 10" (4:3) XGA TFT LCD with projected capacitive touchscreen SDP 1.0...
USB-Based Digital Smart Motion Sensor For Screen Blanking Solution Industrial-grade USB stick Accelerometer, magnetometer and gyro Screen blanking software Wide operating temperature rang (-40°C to +80°C) for extreme environments Resistant...