Infineon Technologies AG Datasheets for DRAM and SDRAM Memory Chips

Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more

Product Name Notes
Applications ADAS & autonomous driving Automotive head unit Automotive instrument cluster Chassis control & safety Human machine interface Designers who used this product also designed with S25FL256LDPBHB023 | Quad SPI...
Applications Automotive body control module (BCM) Automotive instrument cluster Designers who used this product also designed with S25FL128SAGMFM000 | Quad SPI Flash BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side...
Applications Automotive head unit Automotive instrument cluster Automotive telematics control unit (TCU) High-performance cockpit controller Designers who used this product also designed with BSP76 | Classic HITFET™ 12V | automotive...
Applications Human machine interface
Applications LED strips and signage
Home // Products // Memories // PSRAM (Pseudostatic RAM) // S27KL0642GABHI020
Home // Products // Memories // PSRAM (Pseudostatic RAM) // S80KS2562GABHA020
Home // Products // Memories // PSRAM (Pseudostatic RAM) // S80KS2562GABHM020
Home // Products // Memories // PSRAM (Pseudostatic RAM) // S80KS5122GABHA023